Legrand Spec Grade Receptacle CRB5262SW

Description
Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.
Description
Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.

Suppliers

Company
Product
Description
Supplier Links
Spec Grade Receptacle - CRB5262SW - Legrand
West Hartford, CT, USA
Spec Grade Receptacle
CRB5262SW
Spec Grade Receptacle CRB5262SW
Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.

Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt White

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • .032 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face and thermoplastic back body.
  • 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
  • Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.
Supplier's Site
Construction Spec Grade Receptacle - CRB5262SW - Legrand
West Hartford, CT, USA
Construction Spec Grade Receptacle
CRB5262SW
Construction Spec Grade Receptacle CRB5262SW
Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.

Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt White

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • .032 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face and thermoplastic back body.
  • 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
  • Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number CRB5262SW CRB5262SW
Product Name Spec Grade Receptacle Construction Spec Grade Receptacle
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Applications Commercial Residential
Mounting Style Wall / Box Wall / Box
Country Selection USA; Canada; Mexico USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2009 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details