Legrand Construction Spec Grade Receptacle CRB5262SRED

Description
Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt Red FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.
Description
Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt Red FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.

Suppliers

Company
Product
Description
Supplier Links
Construction Spec Grade Receptacle - CRB5262SRED - Legrand
West Hartford, CT, USA
Construction Spec Grade Receptacle
CRB5262SRED
Construction Spec Grade Receptacle CRB5262SRED
Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt Red FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. .032 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground. Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.

Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt Red

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • .032 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face and thermoplastic back body.
  • 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
  • Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number CRB5262SRED
Product Name Construction Spec Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R - L1430RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30mm LED Module 800G PB - 800G-DLSY-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details