Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt Ivory
FEATURES
Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
.032 inch thick, brass, triple-wipe power contacts for lasting retention.
Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
Impact-resistant nylon face and thermoplastic back body.
8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors.
Terminal compartments isolated from each other for positive conductor containment.
Tri-drive terminal and mounting screws.
Auto-ground clip assures positive ground.
Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.
Construction Spec Grade Smooth Face Duplex Receptacle Back & Side Wire 15amp 125volt Ivory
FEATURES
- Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
- .032 inch thick, brass, triple-wipe power contacts for lasting retention.
- Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
- Impact-resistant nylon face and thermoplastic back body.
- 8 hole internal screw-pressure-plate back wire terminals accept #10 - #14 AWG solid or stranded copper or copper-clad conductors.
- Terminal compartments isolated from each other for positive conductor containment.
- Tri-drive terminal and mounting screws.
- Auto-ground clip assures positive ground.
- Smooth face version features an impact-resistant nylon face for ease of cleaning and less dirt build-up.