Legrand - Pass & Seymour Duplex/Single Receptacle CR6307

Description
DUPLEX TYPE YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6300 MODEL
Datasheet
Description
DUPLEX TYPE YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR6307 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
CR6307
Duplex/Single Receptacle CR6307
DUPLEX TYPE YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H CR6300 MODEL
  • DUPLEX TYPE
  • YELLOW COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CORROSION RESISTANT, DUST AND MOISTURE RESISTANT
  • OVERALL DIMENSION 2.985 INCH W X 4.865 INCH H
  • CR6300 MODEL
Supplier's Site Datasheet
Corrosion, Dust & Moisture Resistant Receptacle - CR6307 - Legrand
West Hartford, CT, USA
Corrosion, Dust & Moisture Resistant Receptacle
CR6307
Corrosion, Dust & Moisture Resistant Receptacle CR6307
Corrosion- Dust- & Moisture-Resistant Duplex Receptacle 20A 125V Yellow FEATURES Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate.

Corrosion- Dust- & Moisture-Resistant Duplex Receptacle 20A 125V Yellow

FEATURES

  • Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use.
  • Cellular neoprene sealing mat fits under wall plate.
Supplier's Site
Corrosion, Dust & Moisture Resistant Receptacle - CR6307 - Legrand
West Hartford, CT, USA
Corrosion, Dust & Moisture Resistant Receptacle
CR6307
Corrosion, Dust & Moisture Resistant Receptacle CR6307
Corrosion- Dust- & Moisture-Resistant Duplex Receptacle 20A 125V Yellow FEATURES Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use. Cellular neoprene sealing mat fits under wall plate.

Corrosion- Dust- & Moisture-Resistant Duplex Receptacle 20A 125V Yellow

FEATURES

  • Duplex receptacle has face backed by neoprene gasket which is slit to provide wiping action on plug blades and to provide positive closure when not in use.
  • Cellular neoprene sealing mat fits under wall plate.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand Legrand
Product Category Power Connectors Power Connectors Power Connectors
Product Number CR6307 CR6307 CR6307
Product Name Duplex/Single Receptacle Corrosion, Dust & Moisture Resistant Receptacle Corrosion, Dust & Moisture Resistant Receptacle
Power Type AC Power Connector
Device Type Receptacle Receptacle Receptacle
Configuration Duplex Duplex Duplex
Standards / Certifications UL
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C8 Polarized Snap-in Low Current Inlet with Solder Terminals - 770W-X2/13 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM1-E027 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Angled Inlet - A52S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details