Legrand - Pass & Seymour Duplex/Single Receptacle CR6300

Description
DUPLEX TYPE NYLON MATERIAL YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C CR6300 MODEL
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C CR6300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR6300 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
CR6300
Duplex/Single Receptacle CR6300
DUPLEX TYPE NYLON MATERIAL YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C CR6300 MODEL
  • DUPLEX TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C
  • CR6300 MODEL
Supplier's Site Datasheet
Industrial Extra Heavy-Duty Spec Grade Receptacle - CR6300 - Legrand
West Hartford, CT, USA
Industrial Extra Heavy-Duty Spec Grade Receptacle
CR6300
Industrial Extra Heavy-Duty Spec Grade Receptacle CR6300
Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle Corrosion-Resistant Back & Side Wire 20amp 125volt Yellow FEATURES One-piece brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive screws anchor strap to back body and face. Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and back body. Oversized #10 deep tri-drive head brass terminal and ground screws. Exclusive patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. External screw-pressure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. Line terminals accept #14 -- #10 AWG stranded or solid copper clad conductors. Auto-ground clip assures positive ground. Corrosion-resistant models have nickel-plated straps and contacts.

Industrial Extra Heavy-Duty Spec Grade Duplex Receptacle Corrosion-Resistant Back & Side Wire 20amp 125volt Yellow

FEATURES

  • One-piece brass mounting strap with integral ground.
  • Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body.
  • Two drive screws anchor strap to back body and face.
  • Exclusive patented feature, circuit label on face allows permanent circuit identification.
  • .036 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face and back body.
  • Oversized #10 deep tri-drive head brass terminal and ground screws.
  • Exclusive patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation.
  • External screw-pressure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection.
  • Line terminals accept #14 -- #10 AWG stranded or solid copper clad conductors.
  • Auto-ground clip assures positive ground.
  • Corrosion-resistant models have nickel-plated straps and contacts.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number CR6300 CR6300
Product Name Duplex/Single Receptacle Industrial Extra Heavy-Duty Spec Grade Receptacle
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Applications Industrial Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1014.11 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R - 2106S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details