NYLON MATERIAL
YELLOW, WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT
0.23 TO 0.69 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
NYLON MATERIAL
YELLOW, WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT
0.23 TO 0.69 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
NYLON MATERIAL
YELLOW, WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT
0.23 TO 0.69 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
NYLON MATERIAL
YELLOW, WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT