Legrand - Pass & Seymour Duplex/Single Receptacle CR20-I

Description
DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, TAMPER RESISTANT SIDE WIRING ROHS COMPLIANT OVERALL DIMENSION 1.322 INCH WIDTH X 0.78 INCH DEPTH X 3.281 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, TAMPER RESISTANT SIDE WIRING ROHS COMPLIANT OVERALL DIMENSION 1.322 INCH WIDTH X 0.78 INCH DEPTH X 3.281 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR20-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
CR20-I
Duplex/Single Receptacle CR20-I
DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL, SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VOLT AC VOLTAGE RATING 20 AMP CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, TAMPER RESISTANT SIDE WIRING ROHS COMPLIANT OVERALL DIMENSION 1.322 INCH WIDTH X 0.78 INCH DEPTH X 3.281 INCH HEIGHT APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VOLT AC VOLTAGE RATING
  • 20 AMP CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, TAMPER RESISTANT
  • SIDE WIRING
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.322 INCH WIDTH X 0.78 INCH DEPTH X 3.281 INCH HEIGHT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number CR20-I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Card Edge Power Connectors - 2007088-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
NEMA 5-15P Hospital Grade Straight Blade Device - Q-710H - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers