DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 50 DEG C
CR20 MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 50 DEG C
CR20 MODEL
DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
TEMPERATURE RATING -40 TO 50 DEG C
CR20 MODEL
DUPLEX TYPE
THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
BLACK COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 498, CSA C22.2 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
AUTOMATIC GROUNDING
2 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT
SIDE WIRING
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H