Legrand - Pass & Seymour Duplex/Single Receptacle CR15-I

Description
DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C CR15 MODEL
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C CR15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR15-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
CR15-I
Duplex/Single Receptacle CR15-I
DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 50 DEG C CR15 MODEL
  • DUPLEX TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.322 INCH W X 0.78 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 50 DEG C
  • CR15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number CR15-I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-539-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose - L0620RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details