CR12L164N50F08 -- CBL REEL 16/4 50FT 8A YL LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Cbl Reel 16/4 50Ft 8A Yl Legrand Pass & Seymour
CR12L164N50F08
Description
CBL REEL 16/4 50FT 8A YL
Description
CBL REEL 16/4 50FT 8A YL
Suppliers
Cbl Reel 16/4 50Ft 8A Yl Legrand Pass & Seymour
49AJ0287
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
49AJ0287 |
|
Product Name
|
Cbl Reel 16/4 50Ft 8A Yl Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details