Legrand - Pass & Seymour Slide Efl Sp 2Wire 8A La Legrand Pass & Seymour CDFB8LA

Description
SLIDE EFL SP 2WIRE 8A LA
Description
SLIDE EFL SP 2WIRE 8A LA

Suppliers

Company
Product
Description
Supplier Links
Slide Efl Sp 2Wire 8A La Legrand Pass & Seymour - 01P5735 - Newark, An Avnet Company
Chicago, IL, United States
Slide Efl Sp 2Wire 8A La Legrand Pass & Seymour
01P5735
Slide Efl Sp 2Wire 8A La Legrand Pass & Seymour 01P5735
SLIDE EFL SP 2WIRE 8A LA

SLIDE EFL SP 2WIRE 8A LA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P5735
Product Name Slide Efl Sp 2Wire 8A La Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details