CDFB8 -- SLIDE EFL SP 2WIRE 8A BR LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Slide Efl Sp 2Wire 8A Br Legrand Pass & Seymour
CDFB8
Description
SLIDE EFL SP 2WIRE 8A BR
Description
SLIDE EFL SP 2WIRE 8A BR
Suppliers
Slide Efl Sp 2Wire 8A Br Legrand Pass & Seymour
01P5731
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01P5731 |
|
Product Name
|
Slide Efl Sp 2Wire 8A Br Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Geometry
Straight
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details