CDFB16BK -- SLIDE EFL SP 2W 16A BK LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Slide Efl Sp 2W 16A Bk Legrand Pass & Seymour
CDFB16BK
Description
SLIDE EFL SP 2W 16A BK
Description
SLIDE EFL SP 2W 16A BK
Suppliers
Slide Efl Sp 2W 16A Bk Legrand Pass & Seymour
01P5696
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01P5696 |
|
Product Name
|
Slide Efl Sp 2W 16A Bk Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers