CDFB10LA -- SLIDE EFL SP 2W 10A LA LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Slide Efl Sp 2W 10A La Legrand Pass & Seymour
CDFB10LA
Description
SLIDE EFL SP 2W 10A LA
Description
SLIDE EFL SP 2W 10A LA
Suppliers
Slide Efl Sp 2W 10A La Legrand Pass & Seymour
01P5675
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01P5675 |
|
Product Name
|
Slide Efl Sp 2W 10A La Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details