CDFB10BK -- SLIDE EFL SP 2W 10A BK LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Slide Efl Sp 2W 10A Bk Legrand Pass & Seymour
CDFB10BK
Description
SLIDE EFL SP 2W 10A BK
Description
SLIDE EFL SP 2W 10A BK
Suppliers
Slide Efl Sp 2W 10A Bk Legrand Pass & Seymour
01P5672
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01P5672 |
|
Product Name
|
Slide Efl Sp 2W 10A Bk Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12500 volts
Current Rating
23.0 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details