Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
ASPD2042GEMSTR -- PADDLE 2-MOD 20A 4W GR ENGRAVED MASTER LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Paddle 2-Mod 20A 4W Gr Engraved Master Legrand Pass & Seymour
ASPD2042GEMSTR
Description
PADDLE 2-MOD 20A 4W GR ENGRAVED MASTER
Newark, An Avnet Company
Done
Description
PADDLE 2-MOD 20A 4W GR ENGRAVED MASTER
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Paddle 2-Mod 20A 4W Gr Engraved Master Legrand Pass & Seymour
90AJ5483
Paddle 2-Mod 20A 4W Gr Engraved Master Legrand Pass & Seymour
90AJ5483
PADDLE 2-MOD 20A 4W GR ENGRAVED MASTER
PADDLE 2-MOD 20A 4W GR ENGRAVED MASTER
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
90AJ5483
Product Name
Paddle 2-Mod 20A 4W Gr Engraved Master Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
BNC T-Adapter: Female, Female, Female
9237
Specs
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details
Douglas Electrical Components
9 Position Hermetic Bulkhead Connector
24230
Specs
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
TNC (F) BH St. Connector For RG58 Cable
ET-TFS-BH-2
Specs
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
SCHURTER Inc
Power Entry Modules (PEM)
3-103-874
Specs
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details