ARUSBG4 -- USB OUTLET 2.1A GRAPHITE LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Usb Outlet 2.1A Graphite Legrand Pass & Seymour
ARUSBG4
Description
USB OUTLET 2.1A GRAPHITE
Description
USB OUTLET 2.1A GRAPHITE
Suppliers
Usb Outlet 2.1A Graphite Legrand Pass & Seymour
23AJ5402
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
23AJ5402 |
|
Product Name
|
Usb Outlet 2.1A Graphite Legrand Pass & Seymour |
|
Connector Type
|
USB
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector; Circular / Cylindrical Connectors
Mounting
Through Hole
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers