Legrand - Pass & Seymour Duplex/Single Receptacle ARTR153-M4

Description
STRAIGHT BLADE TYPE MAGNESIUM COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 INCH H
Datasheet
Description
STRAIGHT BLADE TYPE MAGNESIUM COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - ARTR153-M4 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
ARTR153-M4
Duplex/Single Receptacle ARTR153-M4
STRAIGHT BLADE TYPE MAGNESIUM COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 INCH H
  • STRAIGHT BLADE TYPE
  • MAGNESIUM COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number ARTR153-M4
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration NEMA
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2123-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details