Legrand - Pass & Seymour Duplex/Single Receptacle AF202TR

Description
FEED THROUGH, DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Description
FEED THROUGH, DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Duplex/Single Receptacle
AF202TR
Duplex/Single Receptacle AF202TR
FEED THROUGH, DUPLEX TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
  • FEED THROUGH, DUPLEX TYPE
  • THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number AF202TR
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC Unfiltered Inlets - 1-1609112-8 - TE Connectivity
Specs
Device Type Receptacle; Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers