Legrand - Pass & Seymour Duplex/Single Receptacle AF202DFLA

Description
FEED THROUGH, DEAD FRONT TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Description
FEED THROUGH, DEAD FRONT TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Duplex/Single Receptacle
AF202DFLA
Duplex/Single Receptacle AF202DFLA
FEED THROUGH, DEAD FRONT TYPE THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR SPECIFICATION GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING BACK WIRING OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
  • FEED THROUGH, DEAD FRONT TYPE
  • THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL
  • LIGHT ALMOND COLOR
  • SPECIFICATION GRADE
  • UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • BACK WIRING
  • OVERALL DIMENSION 1.73 INCH W X 1.36 INCH D X 4.2 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number AF202DFLA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
IP44 Splashproof 15° Angled Receptacle - F42S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details