Legrand - Pass & Seymour 15A Afci Tr Rec Br Legrand Pass & Seymour AF152TR

Description
15A AFCI TR REC BR
Description
15A AFCI TR REC BR

Suppliers

Company
Product
Description
Supplier Links
15A Afci Tr Rec Br Legrand Pass & Seymour - 48AJ8945 - Newark, An Avnet Company
Chicago, IL, United States
15A Afci Tr Rec Br Legrand Pass & Seymour
48AJ8945
15A Afci Tr Rec Br Legrand Pass & Seymour 48AJ8945
15A AFCI TR REC BR

15A AFCI TR REC BR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48AJ8945
Product Name 15A Afci Tr Rec Br Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details