Legrand - Pass & Seymour Duplex/Single Receptacle AF-15TRW

Description
DUPLEX TYPE POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C
Datasheet
Description
DUPLEX TYPE POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF-15TRW - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
AF-15TRW
Duplex/Single Receptacle AF-15TRW
DUPLEX TYPE POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C
  • DUPLEX TYPE
  • POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • IMPACT RESISTANT, TAMPER RESISTANT, WEATHER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number AF-15TRW
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Brazil BR2-10R NBR 14136 Snap-in AC Power Outlet - 741W-J/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers