Legrand - Pass & Seymour Duplex/Single Receptacle AF-15TR

Description
AFCI, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL BROWN COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
Description
AFCI, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL BROWN COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Duplex/Single Receptacle
AF-15TR
Duplex/Single Receptacle AF-15TR
AFCI, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL BROWN COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT BACK WIRING OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H OPERATING TEMPERATURE -35 TO 66 DEG C APPLICABLE STANDARD FED SPEC WC596
  • AFCI, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL
  • BROWN COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL (CANADA AND US), CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • BACK WIRING
  • OVERALL DIMENSION 1.68 INCH W X 1.27 INCH D X 4.21 INCH H
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICABLE STANDARD FED SPEC WC596
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number AF-15TR
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 1-206455-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q301-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
4 suppliers