Legrand - Pass & Seymour Specialty Toggle Switch ACD203

Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 3-WAY CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR BROWN
Datasheet
Description
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 3-WAY CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR BROWN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - ACD203 - Legrand - Pass & Seymour
Syracuse, NY, USA
Specialty Toggle Switch
ACD203
Specialty Toggle Switch ACD203
0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE 3-WAY CONTACT CONFIGURATION UL 20 APPROVAL 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING SCREW TERMINAL TYPE DESPARD[R] BRAND POWER RATING 1 HP AT 120 VAC COLOR BROWN
  • 0.91 INCH W X 0.91 INCH D X 1.68 INCH H SIZE
  • 3-WAY CONTACT CONFIGURATION
  • UL 20 APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • SCREW TERMINAL TYPE
  • DESPARD[R] BRAND
  • POWER RATING 1 HP AT 120 VAC
  • COLOR BROWN
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Toggle Switches
Product Number ACD203
Product Name Specialty Toggle Switch
Switch Type Toggle
Terminal Type Screw Terminals
Standards / Compliances UL Listed
Length / Diameter 1.68 inch (42.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1520120-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Toggle Switches - 2066985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details