Legrand - Pass & Seymour Wall Lamp Fixture AANLM14

Description
1.77 INCH 0.89 INCH ETL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION LED LAMP TYPE 120 VAC LAMP VOLTAGE WHITE BODY FINISH NUMBER OF GANGS 1 INCLUDES AMBIENT LIGHT LEVEL SENSOR
Datasheet
Description
1.77 INCH 0.89 INCH ETL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION LED LAMP TYPE 120 VAC LAMP VOLTAGE WHITE BODY FINISH NUMBER OF GANGS 1 INCLUDES AMBIENT LIGHT LEVEL SENSOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Lamp Fixture - AANLM14 - Legrand - Pass & Seymour
Syracuse, NY, USA
Wall Lamp Fixture
AANLM14
Wall Lamp Fixture AANLM14
1.77 INCH 0.89 INCH ETL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION LED LAMP TYPE 120 VAC LAMP VOLTAGE WHITE BODY FINISH NUMBER OF GANGS 1 INCLUDES AMBIENT LIGHT LEVEL SENSOR
  • 1.77 INCH
  • 0.89 INCH
  • ETL (CANADA AND US) APPROVAL
  • RESIDENTIAL APPLICATION
  • LED LAMP TYPE
  • 120 VAC LAMP VOLTAGE
  • WHITE BODY FINISH
  • NUMBER OF GANGS 1
  • INCLUDES AMBIENT LIGHT LEVEL SENSOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lighting Fixtures
Product Number AANLM14
Product Name Wall Lamp Fixture
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details