Legrand TradeMaster Decorator Duplex Receptacle, White 885W

Description
Sierraplex Receptacle, 15amp 125volt Screw Terminal & Speedwire, White FEATURES High impact-resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Tri-drive screws. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid. Push wire accepts #14 AWG solid only. Self-grounding models provide automatic ground clip.
Description
Sierraplex Receptacle, 15amp 125volt Screw Terminal & Speedwire, White FEATURES High impact-resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Tri-drive screws. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid. Push wire accepts #14 AWG solid only. Self-grounding models provide automatic ground clip.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster Decorator Duplex Receptacle, White - 885W - Legrand
West Hartford, CT, USA
TradeMaster Decorator Duplex Receptacle, White
885W
TradeMaster Decorator Duplex Receptacle, White 885W
Sierraplex Receptacle, 15amp 125volt Screw Terminal & Speedwire, White FEATURES High impact-resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Tri-drive screws. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid. Push wire accepts #14 AWG solid only. Self-grounding models provide automatic ground clip.

Sierraplex Receptacle, 15amp 125volt Screw Terminal & Speedwire, White

FEATURES

  • High impact-resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Tri-drive screws.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 - #14 AWG solid.
  • Push wire accepts #14 AWG solid only.
  • Self-grounding models provide automatic ground clip.
Supplier's Site
TradeMaster Decorator Duplex Receptacle, White - 885W - Legrand
West Hartford, CT, USA
TradeMaster Decorator Duplex Receptacle, White
885W
TradeMaster Decorator Duplex Receptacle, White 885W
Sierraplex Receptacle, 15amp 125volt Screw Terminal & Speedwire, White FEATURES High impact-resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Tri-drive screws. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid. Push wire accepts #14 AWG solid only. Self-grounding models provide automatic ground clip.

Sierraplex Receptacle, 15amp 125volt Screw Terminal & Speedwire, White

FEATURES

  • High impact-resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Tri-drive screws.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 - #14 AWG solid.
  • Push wire accepts #14 AWG solid only.
  • Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number 885W 885W
Product Name TradeMaster Decorator Duplex Receptacle, White TradeMaster Decorator Duplex Receptacle, White
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1761426-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/125V North Amer. Snap-in Receptacle; White - 88232300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details