Legrand Weather-Resistant Receptacle 885TRWRW

Description
Decorator Weather-Resistant Duplex Receptacle. 15 amp, 125 volt. White. FEATURES Residential Weather-Resistant Receptacles are Tamper-Resistant as required by 2008 National Electrical Code. Listed to the Weather-Resistant supplement of UL498, meeting demanding UL requirements including: Ultraviolet light exposure test; Cold impact test; Accelerated aging test; Stringent material requirements for current-carrying parts, wire binding screws and mounting straps to ensure superior corrosion resistance. WR markings on face per UL Weather-Resistant requirements. Patented internal shutter system lets plugs in, but keeps keys and other objects out with automatic shutters that block access. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Low profile face. Traditional contoured face. High-impact resistant thermoplastic construction. Safer and more effective than plastic outlet caps. TR markings identify devices as Tamper-Resistant.
Description
Decorator Weather-Resistant Duplex Receptacle. 15 amp, 125 volt. White. FEATURES Residential Weather-Resistant Receptacles are Tamper-Resistant as required by 2008 National Electrical Code. Listed to the Weather-Resistant supplement of UL498, meeting demanding UL requirements including: Ultraviolet light exposure test; Cold impact test; Accelerated aging test; Stringent material requirements for current-carrying parts, wire binding screws and mounting straps to ensure superior corrosion resistance. WR markings on face per UL Weather-Resistant requirements. Patented internal shutter system lets plugs in, but keeps keys and other objects out with automatic shutters that block access. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Low profile face. Traditional contoured face. High-impact resistant thermoplastic construction. Safer and more effective than plastic outlet caps. TR markings identify devices as Tamper-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant Receptacle - 885TRWRW - Legrand
West Hartford, CT, USA
Weather-Resistant Receptacle
885TRWRW
Weather-Resistant Receptacle 885TRWRW
Decorator Weather-Resistant Duplex Receptacle. 15 amp, 125 volt. White. FEATURES Residential Weather-Resistant Receptacles are Tamper-Resistant as required by 2008 National Electrical Code. Listed to the Weather-Resistant supplement of UL498, meeting demanding UL requirements including: Ultraviolet light exposure test; Cold impact test; Accelerated aging test; Stringent material requirements for current-carrying parts, wire binding screws and mounting straps to ensure superior corrosion resistance. WR markings on face per UL Weather-Resistant requirements. Patented internal shutter system lets plugs in, but keeps keys and other objects out with automatic shutters that block access. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Low profile face. Traditional contoured face. High-impact resistant thermoplastic construction. Safer and more effective than plastic outlet caps. TR markings identify devices as Tamper-Resistant.

Decorator Weather-Resistant Duplex Receptacle. 15 amp, 125 volt. White.

FEATURES

  • Residential Weather-Resistant Receptacles are Tamper-Resistant as required by 2008 National Electrical Code.
  • Listed to the Weather-Resistant supplement of UL498, meeting demanding UL requirements including: Ultraviolet light exposure test; Cold impact test; Accelerated aging test; Stringent material requirements for current-carrying parts, wire binding screws and mounting straps to ensure superior corrosion resistance.
  • WR markings on face per UL Weather-Resistant requirements.
  • Patented internal shutter system lets plugs in, but keeps keys and other objects out with automatic shutters that block access.
  • Side wire accepts #12 – #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only. Low profile face.
  • Traditional contoured face.
  • High-impact resistant thermoplastic construction.
  • Safer and more effective than plastic outlet caps.
  • TR markings identify devices as Tamper-Resistant.
Supplier's Site
Weather-Resistant Receptacle - 885TRWRW - Legrand
West Hartford, CT, USA
Weather-Resistant Receptacle
885TRWRW
Weather-Resistant Receptacle 885TRWRW
Decorator Weather-Resistant Duplex Receptacle. 15 amp, 125 volt. White. FEATURES Residential Weather-Resistant Receptacles are Tamper-Resistant as required by 2008 National Electrical Code. Listed to the Weather-Resistant supplement of UL498, meeting demanding UL requirements including: Ultraviolet light exposure test; Cold impact test; Accelerated aging test; Stringent material requirements for current-carrying parts, wire binding screws and mounting straps to ensure superior corrosion resistance. WR markings on face per UL Weather-Resistant requirements. Patented internal shutter system lets plugs in, but keeps keys and other objects out with automatic shutters that block access. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Low profile face. Traditional contoured face. High-impact resistant thermoplastic construction. Safer and more effective than plastic outlet caps. TR markings identify devices as Tamper-Resistant.

Decorator Weather-Resistant Duplex Receptacle. 15 amp, 125 volt. White.

FEATURES

  • Residential Weather-Resistant Receptacles are Tamper-Resistant as required by 2008 National Electrical Code.
  • Listed to the Weather-Resistant supplement of UL498, meeting demanding UL requirements including: Ultraviolet light exposure test; Cold impact test; Accelerated aging test; Stringent material requirements for current-carrying parts, wire binding screws and mounting straps to ensure superior corrosion resistance.
  • WR markings on face per UL Weather-Resistant requirements.
  • Patented internal shutter system lets plugs in, but keeps keys and other objects out with automatic shutters that block access.
  • Side wire accepts #12 – #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only. Low profile face.
  • Traditional contoured face.
  • High-impact resistant thermoplastic construction.
  • Safer and more effective than plastic outlet caps.
  • TR markings identify devices as Tamper-Resistant.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number 885TRWRW 885TRWRW
Product Name Weather-Resistant Receptacle Weather-Resistant Receptacle
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Type / Features Watertight Watertight
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details