Legrand TradeMaster Tamper-Resistant Receptacle, Titanium 885TRTI

Description
Decorator Tamper-Resistant Receptacle. 15 amp, 125 volt, White. FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip.
Description
Decorator Tamper-Resistant Receptacle. 15 amp, 125 volt, White. FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster Tamper-Resistant Receptacle, Titanium - 885TRTI - Legrand
West Hartford, CT, USA
TradeMaster Tamper-Resistant Receptacle, Titanium
885TRTI
TradeMaster Tamper-Resistant Receptacle, Titanium 885TRTI
Decorator Tamper-Resistant Receptacle. 15 amp, 125 volt, White. FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip.

Decorator Tamper-Resistant Receptacle. 15 amp, 125 volt, White.

FEATURES

  • Meets 2008 National Electrical Code Tamper-Resistant requirements.
  • Protects children: patented shutter system helps prevent improper insertion of foreign objects.
  • High-impact resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Longer tri-drive screws for easier 12 AWG looping.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 – #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only.
  • Superior protection than traditional outlet caps or protection plates.
  • Low profile face.
  • Traditional contoured face (3232 models).
  • Self-grounding models provide automatic ground clip.
Supplier's Site
TradeMaster Tamper-Resistant Receptacle, Titanium - 885TRTI - Legrand
West Hartford, CT, USA
TradeMaster Tamper-Resistant Receptacle, Titanium
885TRTI
TradeMaster Tamper-Resistant Receptacle, Titanium 885TRTI
Decorator Tamper-Resistant Receptacle. 15 amp, 125 volt, White. FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip.

Decorator Tamper-Resistant Receptacle. 15 amp, 125 volt, White.

FEATURES

  • Meets 2008 National Electrical Code Tamper-Resistant requirements.
  • Protects children: patented shutter system helps prevent improper insertion of foreign objects.
  • High-impact resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Longer tri-drive screws for easier 12 AWG looping.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 – #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only.
  • Superior protection than traditional outlet caps or protection plates.
  • Low profile face.
  • Traditional contoured face (3232 models).
  • Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number 885TRTI 885TRTI
Product Name TradeMaster Tamper-Resistant Receptacle, Titanium TradeMaster Tamper-Resistant Receptacle, Titanium
Device Type Receptacle Receptacle
Configuration Duplex Single
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Type / Features Tamper Resistant Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27W Duplex Tamper Resistant Outlet - R1820D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details