Legrand NAFTA-Compliant TradeMaster Receptacle 885TRNAW

Description
NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, White FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.
Description
NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, White FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.

Suppliers

Company
Product
Description
Supplier Links
NAFTA-Compliant TradeMaster Receptacle - 885TRNAW - Legrand
West Hartford, CT, USA
NAFTA-Compliant TradeMaster Receptacle
885TRNAW
NAFTA-Compliant TradeMaster Receptacle 885TRNAW
NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, White FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.

NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, White

FEATURES

  • Meets 2008 National Electrical Code Tamper-Resistant requirements.
  • Protects children: patented shutter system helps prevent improper insertion of foreign objects.
  • High-impact resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Longer tri-drive screws for easier 12 AWG looping.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 – #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only.
  • Superior protection than traditional outlet caps or protection plates.
  • Low profile face.
  • Traditional contoured face (3232 models).
  • Self-grounding models provide automatic ground clip.
  • NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.
Supplier's Site
TradeMaster Tamper-Resistant Receptacle - 885TRNAW - Legrand
West Hartford, CT, USA
TradeMaster Tamper-Resistant Receptacle
885TRNAW
TradeMaster Tamper-Resistant Receptacle 885TRNAW
NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, White FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.

NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, White

FEATURES

  • Meets 2008 National Electrical Code Tamper-Resistant requirements.
  • Protects children: patented shutter system helps prevent improper insertion of foreign objects.
  • High-impact resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Longer tri-drive screws for easier 12 AWG looping.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 – #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only.
  • Superior protection than traditional outlet caps or protection plates.
  • Low profile face.
  • Traditional contoured face (3232 models).
  • Self-grounding models provide automatic ground clip.
  • NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number 885TRNAW 885TRNAW
Product Name NAFTA-Compliant TradeMaster Receptacle TradeMaster Tamper-Resistant Receptacle
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Type / Features Tamper Resistant Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 403038M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details