Legrand NAFTA-Compliant TradeMaster Receptacle 885TRNA

Description
NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, Brown FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.
Description
NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, Brown FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.

Suppliers

Company
Product
Description
Supplier Links
NAFTA-Compliant TradeMaster Receptacle - 885TRNA - Legrand
West Hartford, CT, USA
NAFTA-Compliant TradeMaster Receptacle
885TRNA
NAFTA-Compliant TradeMaster Receptacle 885TRNA
NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, Brown FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.

NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, Brown

FEATURES

  • Meets 2008 National Electrical Code Tamper-Resistant requirements.
  • Protects children: patented shutter system helps prevent improper insertion of foreign objects.
  • High-impact resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Longer tri-drive screws for easier 12 AWG looping.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 – #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only.
  • Superior protection than traditional outlet caps or protection plates.
  • Low profile face.
  • Traditional contoured face (3232 models).
  • Self-grounding models provide automatic ground clip.
  • NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.
Supplier's Site
TradeMaster Tamper-Resistant Receptacle - 885TRNA - Legrand
West Hartford, CT, USA
TradeMaster Tamper-Resistant Receptacle
885TRNA
TradeMaster Tamper-Resistant Receptacle 885TRNA
NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, Brown FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. High-impact resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Longer tri-drive screws for easier 12 AWG looping. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 – #14 AWG solid wire. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face (3232 models). Self-grounding models provide automatic ground clip. NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.

NAFTA-Compliant TradeMaster Tamper-Resistant Decorator Receptacle, 15amp 125volt, Brown

FEATURES

  • Meets 2008 National Electrical Code Tamper-Resistant requirements.
  • Protects children: patented shutter system helps prevent improper insertion of foreign objects.
  • High-impact resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Longer tri-drive screws for easier 12 AWG looping.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 – #14 AWG solid wire.
  • Push wire accepts #14 AWG solid only.
  • Superior protection than traditional outlet caps or protection plates.
  • Low profile face.
  • Traditional contoured face (3232 models).
  • Self-grounding models provide automatic ground clip.
  • NAFTA-Compliant Residential Wiring Devices are ideal for use on projects subject to the provisions of the Buy American Act.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number 885TRNA 885TRNA
Product Name NAFTA-Compliant TradeMaster Receptacle TradeMaster Tamper-Resistant Receptacle
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Type / Features Tamper Resistant Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P White - 4503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details