Legrand TradeMaster Decorator Duplex Receptacle, White 885SW

Description
Sierraplex Receptacle, 15amp 125volt Self-grounded, White FEATURES High impact-resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Tri-drive screws. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid. Push wire accepts #14 AWG solid only. Self-grounding models provide automatic ground clip.
Description
Sierraplex Receptacle, 15amp 125volt Self-grounded, White FEATURES High impact-resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Tri-drive screws. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid. Push wire accepts #14 AWG solid only. Self-grounding models provide automatic ground clip.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster Decorator Duplex Receptacle, White - 885SW - Legrand
West Hartford, CT, USA
TradeMaster Decorator Duplex Receptacle, White
885SW
TradeMaster Decorator Duplex Receptacle, White 885SW
Sierraplex Receptacle, 15amp 125volt Self-grounded, White FEATURES High impact-resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Tri-drive screws. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid. Push wire accepts #14 AWG solid only. Self-grounding models provide automatic ground clip.

Sierraplex Receptacle, 15amp 125volt Self-grounded, White

FEATURES

  • High impact-resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Tri-drive screws.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 - #14 AWG solid.
  • Push wire accepts #14 AWG solid only.
  • Self-grounding models provide automatic ground clip.
Supplier's Site
TradeMaster Decorator Duplex Receptacle, White - 885SW - Legrand
West Hartford, CT, USA
TradeMaster Decorator Duplex Receptacle, White
885SW
TradeMaster Decorator Duplex Receptacle, White 885SW
Sierraplex Receptacle, 15amp 125volt Self-grounded, White FEATURES High impact-resistant thermoplastic construction. Extra-long strap. Quickloop wire looping aid. Long-term blade retention. Tri-drive screws. Extra-large circuit break-off tabs. Side-access push wire release. Ultrasonic welding of face to back body. Side wire accepts #12 - #14 AWG solid. Push wire accepts #14 AWG solid only. Self-grounding models provide automatic ground clip.

Sierraplex Receptacle, 15amp 125volt Self-grounded, White

FEATURES

  • High impact-resistant thermoplastic construction.
  • Extra-long strap.
  • Quickloop wire looping aid.
  • Long-term blade retention.
  • Tri-drive screws.
  • Extra-large circuit break-off tabs.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Side wire accepts #12 - #14 AWG solid.
  • Push wire accepts #14 AWG solid only.
  • Self-grounding models provide automatic ground clip.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number 885SW 885SW
Product Name TradeMaster Decorator Duplex Receptacle, White TradeMaster Decorator Duplex Receptacle, White
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Phase Single Single
Unlock Full Specs
to access all available technical data

Similar Products

Smart Outdoor Plugs - PQR20 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details