Legrand - Pass & Seymour Duplex/Single Receptacle 885-TRSLA

Description
DUPLEX, DECORATOR TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) TAMPER RESISTANT PUSH, SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H 885 MODEL
Datasheet
Description
DUPLEX, DECORATOR TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) TAMPER RESISTANT PUSH, SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H 885 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRSLA - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
885-TRSLA
Duplex/Single Receptacle 885-TRSLA
DUPLEX, DECORATOR TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) TAMPER RESISTANT PUSH, SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H 885 MODEL
  • DUPLEX, DECORATOR TYPE
  • THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SELF GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • PUSH, SIDE WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H
  • 885 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 885-TRSLA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-284-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R for Special Purpose - 2103M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details