Legrand - Pass & Seymour Duplex/Single Receptacle 885-TRLACCC5

Description
DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H PACKAGING TYPE CUT CASE 885 MODEL
Datasheet
Description
DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H PACKAGING TYPE CUT CASE 885 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRLACCC5 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
885-TRLACCC5
Duplex/Single Receptacle 885-TRLACCC5
DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H PACKAGING TYPE CUT CASE 885 MODEL
  • DECORATOR, DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H
  • PACKAGING TYPE CUT CASE
  • 885 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 885-TRLACCC5
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C24 Snap-in Power Inlet - 83030530 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2498780-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IP44 Splashproof 15° Angled Receptacle - F42S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details