Legrand - Pass & Seymour Duplex/Single Receptacle 885-TRDBCC12

Description
DECORATOR, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL DARK BRONZE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H
Datasheet
Description
DECORATOR, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL DARK BRONZE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRDBCC12 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
885-TRDBCC12
Duplex/Single Receptacle 885-TRDBCC12
DECORATOR, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL DARK BRONZE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H
  • DECORATOR, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • DARK BRONZE COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE, PUSH WIRING
  • OVERALL DIMENSION 1.29 INCH W X 1 INCH D X 3.812 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 885-TRDBCC12
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration NEMA
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2107-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Free Hanging (In-Line)
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof 15° Angled Receptacle - F52S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers