Legrand TradeMaster Tamper-Resistant Receptacle, White 880TRW

Description
Tamper-Resistant Duplex Receptacle, Pushwire Only, 15 amp 125 volt, White FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. Safer and more effective than plastic outlet caps. High-impact resistant thermoplastic construction. Long-term blade retention. Side-access push wire release. Ultrasonic welding of face to back body. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face. 8 push wire terminations per device allows for multiple thru wire applications. No live exposed terminals. TR markings on strap per UL Tamper-Resistant requirements.
Description
Tamper-Resistant Duplex Receptacle, Pushwire Only, 15 amp 125 volt, White FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. Safer and more effective than plastic outlet caps. High-impact resistant thermoplastic construction. Long-term blade retention. Side-access push wire release. Ultrasonic welding of face to back body. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face. 8 push wire terminations per device allows for multiple thru wire applications. No live exposed terminals. TR markings on strap per UL Tamper-Resistant requirements.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster Tamper-Resistant Receptacle, White - 880TRW - Legrand
West Hartford, CT, USA
TradeMaster Tamper-Resistant Receptacle, White
880TRW
TradeMaster Tamper-Resistant Receptacle, White 880TRW
Tamper-Resistant Duplex Receptacle, Pushwire Only, 15 amp 125 volt, White FEATURES Meets 2008 National Electrical Code Tamper-Resistant requirements. Protects children: patented shutter system helps prevent improper insertion of foreign objects. Safer and more effective than plastic outlet caps. High-impact resistant thermoplastic construction. Long-term blade retention. Side-access push wire release. Ultrasonic welding of face to back body. Push wire accepts #14 AWG solid only. Superior protection than traditional outlet caps or protection plates. Low profile face. Traditional contoured face. 8 push wire terminations per device allows for multiple thru wire applications. No live exposed terminals. TR markings on strap per UL Tamper-Resistant requirements.

Tamper-Resistant Duplex Receptacle, Pushwire Only, 15 amp 125 volt, White

FEATURES

  • Meets 2008 National Electrical Code Tamper-Resistant requirements.
  • Protects children: patented shutter system helps prevent improper insertion of foreign objects.
  • Safer and more effective than plastic outlet caps.
  • High-impact resistant thermoplastic construction.
  • Long-term blade retention.
  • Side-access push wire release.
  • Ultrasonic welding of face to back body.
  • Push wire accepts #14 AWG solid only.
  • Superior protection than traditional outlet caps or protection plates.
  • Low profile face.
  • Traditional contoured face.
  • 8 push wire terminations per device allows for multiple thru wire applications.
  • No live exposed terminals.
  • TR markings on strap per UL Tamper-Resistant requirements.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 880TRW
Product Name TradeMaster Tamper-Resistant Receptacle, White
Device Type Receptacle
Configuration Duplex
Applications Residential
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R - L1430RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details