Legrand Heavy-Duty Hospital Grade Single Receptacle 8801W

Description
Heavy-Duty Hospital Grade Single Receptacle Back & Side Wire 20amp 250volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. Internal screw-pressure-plate back wire capable of accepting #14 – #10 AWG solid or stranded copper or copper-clad wire. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.
Description
Heavy-Duty Hospital Grade Single Receptacle Back & Side Wire 20amp 250volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. Internal screw-pressure-plate back wire capable of accepting #14 – #10 AWG solid or stranded copper or copper-clad wire. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Hospital Grade Single Receptacle - 8801W - Legrand
West Hartford, CT, USA
Heavy-Duty Hospital Grade Single Receptacle
8801W
Heavy-Duty Hospital Grade Single Receptacle 8801W
Heavy-Duty Hospital Grade Single Receptacle Back & Side Wire 20amp 250volt White FEATURES Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly. One-piece brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and thermoplastic back body. Internal screw-pressure-plate back wire capable of accepting #14 – #10 AWG solid or stranded copper or copper-clad wire. Terminal compartments isolated from each other for positive conductor containment. Tri-drive terminal and mounting screws. Auto-ground clip assures positive ground.

Heavy-Duty Hospital Grade Single Receptacle Back & Side Wire 20amp 250volt White

FEATURES

  • Corrosion-resistant, plated steel strap locked in to face and back body to resist pulling away from face/body assembly.
  • One-piece brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face and thermoplastic back body.
  • Internal screw-pressure-plate back wire capable of accepting #14 – #10 AWG solid or stranded copper or copper-clad wire.
  • Terminal compartments isolated from each other for positive conductor containment.
  • Tri-drive terminal and mounting screws.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 8801W
Product Name Heavy-Duty Hospital Grade Single Receptacle
Device Type Receptacle
Configuration Single
Applications Hospital
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1615D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details