Legrand - Pass & Seymour Duplex/Single Receptacle 8800-LA

Description
DUPLEX TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 8800-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
8800-LA
Duplex/Single Receptacle 8800-LA
DUPLEX TYPE NYLON MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT SIDE, BACK WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
  • DUPLEX TYPE
  • NYLON MATERIAL
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • SIDE, BACK WIRING
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 8800-LA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270386-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030430 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-295-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details