Legrand - Pass & Seymour Straight Blade Power Plug 8462-N

Description
POLARIZED TYPE 15-60P CONFIGURATION 4 WIRE(S) 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
POLARIZED TYPE 15-60P CONFIGURATION 4 WIRE(S) 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8462-N - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Plug
8462-N
Straight Blade Power Plug 8462-N
POLARIZED TYPE 15-60P CONFIGURATION 4 WIRE(S) 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
  • POLARIZED TYPE
  • 15-60P CONFIGURATION
  • 4 WIRE(S)
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 8462-N
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1-1609158-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q483-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers