Legrand - Pass & Seymour Straight Blade Power Plug 8302-AN

Description
ANGLED TYPE YELLOW COLOR 18-60P CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.36 TO 0.77 INCH CORD SIZE OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
ANGLED TYPE YELLOW COLOR 18-60P CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.36 TO 0.77 INCH CORD SIZE OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8302-AN - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Plug
8302-AN
Straight Blade Power Plug 8302-AN
ANGLED TYPE YELLOW COLOR 18-60P CONFIGURATION 4 WIRE(S) UL 498 APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.36 TO 0.77 INCH CORD SIZE OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H ENCLOSURE IP20 APPLICABLE STANDARD NEMA WD-1/WD-6
  • ANGLED TYPE
  • YELLOW COLOR
  • 18-60P CONFIGURATION
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • 0.36 TO 0.77 INCH CORD SIZE
  • OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH H
  • ENCLOSURE IP20
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 8302-AN
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
IP67 Watertight 15° Angled Receptacle - F32S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
45W in-Wall 2C USB Charger Outlet, 15 Amp Duplex Tamper Resistant Receptacle - ERU2545CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details