Legrand - Pass & Seymour Duplex/Single Receptacle 8301-LA

Description
SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CUL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H
Datasheet
Description
SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CUL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 8301-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
8301-LA
Duplex/Single Receptacle 8301-LA
SINGLE, HEAVY-DUTY TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CUL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H
  • SINGLE, HEAVY-DUTY TYPE
  • THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, FSUL WC596, CUL, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.32 INCH W X 1.093 INCH D X 3.28 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 8301-LA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Modules - 1609116-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
4 suppliers
China CH1-10R GB 2099 Snap-in AC Power Outlet - 741W-H/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers