Legrand - Pass & Seymour Power Entry Connector; Connector Type Legrand Pass & Seymour 8300RED

Description
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Red; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Red; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector; Connector Type Legrand Pass & Seymour - 10R0549 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Connector Type Legrand Pass & Seymour
10R0549
Power Entry Connector; Connector Type Legrand Pass & Seymour 10R0549
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Red; Gender:Receptacle RoHS Compliant: No

POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Red; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R0549
Product Name Power Entry Connector; Connector Type Legrand Pass & Seymour
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2727-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers