Legrand - Pass & Seymour RECEPTACLE; LED ILLUMINATED FACE; HOSPITAL GRADE; 20A; 125VAC; GRAY 8300ILGRY

Description
RECEPTACLE; LED ILLUMINATED FACE; HOSPITAL GRADE; 20A; 125VAC; GRAY
Description
RECEPTACLE; LED ILLUMINATED FACE; HOSPITAL GRADE; 20A; 125VAC; GRAY

Suppliers

Company
Product
Description
Supplier Links
RECEPTACLE; LED ILLUMINATED FACE; HOSPITAL GRADE; 20A; 125VAC; GRAY - 70050737 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE; LED ILLUMINATED FACE; HOSPITAL GRADE; 20A; 125VAC; GRAY
70050737
RECEPTACLE; LED ILLUMINATED FACE; HOSPITAL GRADE; 20A; 125VAC; GRAY 70050737
RECEPTACLE; LED ILLUMINATED FACE; HOSPITAL GRADE; 20A; 125VAC; GRAY

RECEPTACLE; LED ILLUMINATED FACE; HOSPITAL GRADE; 20A; 125VAC; GRAY

Supplier's Site
Hosp Grd Dup Ill Recp 20A/125V Gry Legrand Pass & Seymour - 02P0357 - Newark, An Avnet Company
Chicago, IL, United States
Hosp Grd Dup Ill Recp 20A/125V Gry Legrand Pass & Seymour
02P0357
Hosp Grd Dup Ill Recp 20A/125V Gry Legrand Pass & Seymour 02P0357
HOSP GRD DUP ILL RECP 20A/125V GRY

HOSP GRD DUP ILL RECP 20A/125V GRY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70050737 02P0357
Product Name RECEPTACLE; LED ILLUMINATED FACE; HOSPITAL GRADE; 20A; 125VAC; GRAY Hosp Grd Dup Ill Recp 20A/125V Gry Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details