Legrand Heavy-Duty Hospital Grade Compact Receptacle 8300HW

Description
Heavy-Duty Hospital Grade Compact Design Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Impact-resistant nylon face. One-piece heat-treated triple-wipe brass power contacts. Easily accessible break-off line contact connecting tab for split circuit wiring. Corrosion-resistant, zinc-plated steel strap is locked in. Internal screw-pressure-plate back wire and side wire line terminals accept #14 – #10 AWG copper or copper-clad conductors. High strength thermoplastic back body. Back wire holes allow entry of conductor insulation partially into body but not into wiring compartment. Auto-ground clip assures positive ground. Compact design for easy installation. Tri-drive terminal and mounting screws.
Description
Heavy-Duty Hospital Grade Compact Design Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Impact-resistant nylon face. One-piece heat-treated triple-wipe brass power contacts. Easily accessible break-off line contact connecting tab for split circuit wiring. Corrosion-resistant, zinc-plated steel strap is locked in. Internal screw-pressure-plate back wire and side wire line terminals accept #14 – #10 AWG copper or copper-clad conductors. High strength thermoplastic back body. Back wire holes allow entry of conductor insulation partially into body but not into wiring compartment. Auto-ground clip assures positive ground. Compact design for easy installation. Tri-drive terminal and mounting screws.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Hospital Grade Compact Receptacle - 8300HW - Legrand
West Hartford, CT, USA
Heavy-Duty Hospital Grade Compact Receptacle
8300HW
Heavy-Duty Hospital Grade Compact Receptacle 8300HW
Heavy-Duty Hospital Grade Compact Design Duplex Receptacle Back & Side Wire 20amp 125volt White FEATURES Impact-resistant nylon face. One-piece heat-treated triple-wipe brass power contacts. Easily accessible break-off line contact connecting tab for split circuit wiring. Corrosion-resistant, zinc-plated steel strap is locked in. Internal screw-pressure-plate back wire and side wire line terminals accept #14 – #10 AWG copper or copper-clad conductors. High strength thermoplastic back body. Back wire holes allow entry of conductor insulation partially into body but not into wiring compartment. Auto-ground clip assures positive ground. Compact design for easy installation. Tri-drive terminal and mounting screws.

Heavy-Duty Hospital Grade Compact Design Duplex Receptacle Back & Side Wire 20amp 125volt White

FEATURES

  • Impact-resistant nylon face.
  • One-piece heat-treated triple-wipe brass power contacts.
  • Easily accessible break-off line contact connecting tab for split circuit wiring.
  • Corrosion-resistant, zinc-plated steel strap is locked in.
  • Internal screw-pressure-plate back wire and side wire line terminals accept #14 – #10 AWG copper or copper-clad conductors.
  • High strength thermoplastic back body.
  • Back wire holes allow entry of conductor insulation partially into body but not into wiring compartment.
  • Auto-ground clip assures positive ground.
  • Compact design for easy installation.
  • Tri-drive terminal and mounting screws.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 8300HW
Product Name Heavy-Duty Hospital Grade Compact Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R for Special Purpose - 2105M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details