Legrand - Pass & Seymour Power Entry Connector; Connector Type Legrand Pass & Seymour 8200W

Description
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:White; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:White; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector; Connector Type Legrand Pass & Seymour - 10R0548 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Connector Type Legrand Pass & Seymour
10R0548
Power Entry Connector; Connector Type Legrand Pass & Seymour 10R0548
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:White; Gender:Receptacle RoHS Compliant: No

POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:White; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R0548
Product Name Power Entry Connector; Connector Type Legrand Pass & Seymour
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details