Legrand - Pass & Seymour Power Entry Connector; Connector Type Legrand Pass & Seymour 8200RED

Description
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Red; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Red; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector; Connector Type Legrand Pass & Seymour - 10R0547 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Connector Type Legrand Pass & Seymour
10R0547
Power Entry Connector; Connector Type Legrand Pass & Seymour 10R0547
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Red; Gender:Receptacle RoHS Compliant: No

POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Colour:Red; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R0547
Product Name Power Entry Connector; Connector Type Legrand Pass & Seymour
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - Z6555-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details