Legrand - Pass & Seymour Power Entry Connector; Connector Type Legrand Pass & Seymour 8200I

Description
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Colour:Ivory; Connector Mounting:Box Mount RoHS Compliant: No
Datasheet
Description
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Colour:Ivory; Connector Mounting:Box Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector; Connector Type Legrand Pass & Seymour - 71C7531 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Connector Type Legrand Pass & Seymour
71C7531
Power Entry Connector; Connector Type Legrand Pass & Seymour 71C7531
POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Colour:Ivory; Connector Mounting:Box Mount RoHS Compliant: No

POWER ENTRY CONNECTOR; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Colour:Ivory; Connector Mounting:Box Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71C7531
Product Name Power Entry Connector; Connector Type Legrand Pass & Seymour
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - K237A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
LOC Female Threaded Panel Receptacle - 8933 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details