Legrand Extra Heavy-Duty Hospital Grade Receptacle 8200GRY

Description
Extra Heavy-Duty Hospital Grade Duplex Receptacle Back & Side Wire 15amp 125volt Gray FEATURES One-piece nickel-plated brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive screws anchor strap to back body and face. Exclusive patented feature, circuit label on face allows permanent circuit identification. .040 inch thick, nickel-plated brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and back body. Oversized #10 deep tri-drive head brass terminal and ground screws. Exclusive patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. External nickel-plated screw-presure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. Line terminals accept #14 - #10 AWG stranded or solid copper-clad conductors. Auto-ground clip assures positive ground. Illuminated version features exclusive LED lamp with solder connection for long durable life (10-12 years).
Description
Extra Heavy-Duty Hospital Grade Duplex Receptacle Back & Side Wire 15amp 125volt Gray FEATURES One-piece nickel-plated brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive screws anchor strap to back body and face. Exclusive patented feature, circuit label on face allows permanent circuit identification. .040 inch thick, nickel-plated brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and back body. Oversized #10 deep tri-drive head brass terminal and ground screws. Exclusive patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. External nickel-plated screw-presure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. Line terminals accept #14 - #10 AWG stranded or solid copper-clad conductors. Auto-ground clip assures positive ground. Illuminated version features exclusive LED lamp with solder connection for long durable life (10-12 years).

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy-Duty Hospital Grade Receptacle - 8200GRY - Legrand
West Hartford, CT, USA
Extra Heavy-Duty Hospital Grade Receptacle
8200GRY
Extra Heavy-Duty Hospital Grade Receptacle 8200GRY
Extra Heavy-Duty Hospital Grade Duplex Receptacle Back & Side Wire 15amp 125volt Gray FEATURES One-piece nickel-plated brass mounting strap with integral ground. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Two drive screws anchor strap to back body and face. Exclusive patented feature, circuit label on face allows permanent circuit identification. .040 inch thick, nickel-plated brass, triple-wipe power contacts for lasting retention. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Impact-resistant nylon face and back body. Oversized #10 deep tri-drive head brass terminal and ground screws. Exclusive patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. External nickel-plated screw-presure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. Line terminals accept #14 - #10 AWG stranded or solid copper-clad conductors. Auto-ground clip assures positive ground. Illuminated version features exclusive LED lamp with solder connection for long durable life (10-12 years).

Extra Heavy-Duty Hospital Grade Duplex Receptacle Back & Side Wire 15amp 125volt Gray

FEATURES

  • One-piece nickel-plated brass mounting strap with integral ground.
  • Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body.
  • Two drive screws anchor strap to back body and face.
  • Exclusive patented feature, circuit label on face allows permanent circuit identification.
  • .040 inch thick, nickel-plated brass, triple-wipe power contacts for lasting retention.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Impact-resistant nylon face and back body.
  • Oversized #10 deep tri-drive head brass terminal and ground screws.
  • Exclusive patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation.
  • External nickel-plated screw-presure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection.
  • Line terminals accept #14 - #10 AWG stranded or solid copper-clad conductors.
  • Auto-ground clip assures positive ground.
  • Illuminated version features exclusive LED lamp with solder connection for long durable life (10-12 years).
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 8200GRY
Product Name Extra Heavy-Duty Hospital Grade Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Mounting Style Wall / Box
Country Selection USA; Canada; Mexico
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14, Snap-in Mounting, Front Side, Solder Terminal - 0711 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof 15° Angled Receptacle - F41S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
45W In-Wall 2C USB Charger Outlet, 20 Amp Duplex Tamper Resistant Receptacle - ERU2545CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details