Legrand Hospital Grade MRI Receptacle 8200BKMRI

Description
Extra Heavy-Duty Hospital Grade MRI Duplex Receptacle Back & Side Wire 15amp 125volt Black FEATURES Designed expressly for MRI applications. Exclusive patented feature, circuit label on face allows permanent circuit identification. Extra heavy-duty one-piece nickel-plated brass mounting strap with integral ground for superior structural integrity and long-term performance. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Exclusive patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. External screw-presure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. Auto-ground clip assures positive ground.
Description
Extra Heavy-Duty Hospital Grade MRI Duplex Receptacle Back & Side Wire 15amp 125volt Black FEATURES Designed expressly for MRI applications. Exclusive patented feature, circuit label on face allows permanent circuit identification. Extra heavy-duty one-piece nickel-plated brass mounting strap with integral ground for superior structural integrity and long-term performance. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Exclusive patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. External screw-presure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. Auto-ground clip assures positive ground.

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
Hospital Grade MRI Receptacle
8200BKMRI
Hospital Grade MRI Receptacle 8200BKMRI
Extra Heavy-Duty Hospital Grade MRI Duplex Receptacle Back & Side Wire 15amp 125volt Black FEATURES Designed expressly for MRI applications. Exclusive patented feature, circuit label on face allows permanent circuit identification. Extra heavy-duty one-piece nickel-plated brass mounting strap with integral ground for superior structural integrity and long-term performance. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body. Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring. Exclusive patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation. External screw-presure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection. Auto-ground clip assures positive ground.

Extra Heavy-Duty Hospital Grade MRI Duplex Receptacle Back & Side Wire 15amp 125volt Black

FEATURES

  • Designed expressly for MRI applications.
  • Exclusive patented feature, circuit label on face allows permanent circuit identification.
  • Extra heavy-duty one-piece nickel-plated brass mounting strap with integral ground for superior structural integrity and long-term performance.
  • .036 inch thick, brass, triple-wipe power contacts for lasting retention.
  • Strap tabs wrap around and lock down on face to prevent strap from separating from face and back body.
  • Easily accessed break-off, line-contact connecting tab for fast, easy split-circuit wiring.
  • Exclusive patented feature, external screw-pressure-plate back wire clamp on ground terminal for faster, easier installation.
  • External screw-presure-plate back wire clamps with #10 brass terminal screws for visual assurance of a good connection.
  • Auto-ground clip assures positive ground.
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number 8200BKMRI
Product Name Hospital Grade MRI Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details