7958-P -- LOCKING FLANGED MALE BASE INLET
Legrand - Pass & Seymour
Locking Flanged Male Base Inlet
7958-P
Description
4 WIRE(S)
UL 498, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
CORROSION RESISTANT
TURNLOK[R] BRAND
OVERALL DIMENSIONS 3.5 INCH DIA
Description
4 WIRE(S)
UL 498, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
CORROSION RESISTANT
TURNLOK[R] BRAND
OVERALL DIMENSIONS 3.5 INCH DIA
Datasheet
Suppliers
Locking Flanged Male Base Inlet
7958-P
4 WIRE(S)
UL 498, CSA APPROVAL
600 VAC, 250 VDC VOLTAGE RATING
50 AMPERE CURRENT RATING
GROUNDING
3 POLE(S)
CORROSION RESISTANT
TURNLOK[R] BRAND
OVERALL DIMENSIONS 3.5 INCH DIA
- 4 WIRE(S)
- UL 498, CSA APPROVAL
- 600 VAC, 250 VDC VOLTAGE RATING
- 50 AMPERE CURRENT RATING
- GROUNDING
- 3 POLE(S)
- CORROSION RESISTANT
- TURNLOK[R] BRAND
- OVERALL DIMENSIONS 3.5 INCH DIA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
7958-P |
|
Product Name
|
Locking Flanged Male Base Inlet |
|
Power Type
|
AC Power Connector; DC Power Connector
|
|
Device Type
|
Plug
|
|
Standards / Certifications
|
UL; CSA
|
|
Voltage Rating
|
250 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Device Type
Plug
Configuration
NEMA
Applications
Commercial
View Details