Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold 7712ULBC

Description
POWER OUTLET STRIP; No. of Outlets:12Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:2m; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:77"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:12Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:2m; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:77"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1189 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1189
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1189
POWER OUTLET STRIP; No. of Outlets:12Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:2m; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:77"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:12Outlets; Supply Voltage VAC:120V; Current Rating:15A; Length - Metric:2m; External Width - Metric:-; Cable Length - Metric:1.83m; Length - Imperial:77"; External Width - Imperial:-; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 95F1189
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 12
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details